DeviceNet Drop, M12, Receptacle, 5 Pole, Male Straight, 1 Ft, 18awg, 8A, PG9, Back Mount, Nickel Brass
Mencom Corporation | |
---|---|
Product Category | Power Connectors |
Product Number | MDC-5MR-BM-18-DN |
Product Name | DeviceNet Series MDC Receptacle |
Device Type | Receptacle |
Applications | Residential |
Mounting Style | Cable |
Standards / Certifications | UL |
Voltage Rating | 300 volts |