The Legrand hard use spec grade receptacle is corrosion-resistant,
Terminal compartments isolated from each other for positive conductor containment. Tri-drive terminal and mounting screws. Auto-ground clip assures positive ground. Available in black or ivory
Number of Gangs = 2
Colour = White
Socket Type = NEMA 5-20R
Mounting Style = Flange Mount
Current Rating = 20A
Voltage Rating = 125V
Material = Nylon, PVC
Minimum Box Depth = 20mm
Colour Family = White
Earth Terminal = Yes
Legrand - Pass & Seymour | RS Components, Ltd. | |
---|---|---|
Product Category | Power Connectors | Power Connectors |
Product Number | 5362-I | 8335313 |
Product Name | Duplex/Single Receptacle | |
Power Type | AC Power Connector | AC Power Connector |
Device Type | Receptacle | |
Configuration | Duplex | |
Standards / Certifications | UL; CSA | |
Voltage Rating | 125 volts | 125 volts |