Legrand Heavy-Duty Spec Grade Single Receptacle 5871BK

Suppliers

Company
Product
Description
Supplier Links
Heavy-Duty Spec Grade Single Receptacle - 5871BK - Legrand
West Hartford, CT, USA
Heavy-Duty Spec Grade Single Receptacle
5871BK
Heavy-Duty Spec Grade Single Receptacle 5871BK
Heavy-Duty Spec Grade Single Receptacle Back & Side Wire 20amp 250volt Black FEATURES Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly. One-piece brass, triple-wipe power contacts for lasting retention. Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring. Impact-resistant nylon face and thermoplastic back body. Internal screw-pressure-plate back wire capable of accepting #14 - #10 AWG solid or stranded copper or copper-clad wire. Terminal compartments isolated from each other for positive conductor containment. Tri-drive terminal and mounting screws. Auto-ground clip assures positive ground.

Heavy-Duty Spec Grade Single Receptacle Back & Side Wire 20amp 250volt Black

FEATURES

  • Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly.
  • One-piece brass, triple-wipe power contacts for lasting retention.
  • Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring.
  • Impact-resistant nylon face and thermoplastic back body.
  • Internal screw-pressure-plate back wire capable of accepting #14 - #10 AWG solid or stranded copper or copper-clad wire.
  • Terminal compartments isolated from each other for positive conductor containment.
  • Tri-drive terminal and mounting screws.
  • Auto-ground clip assures positive ground.
Supplier's Site

Technical Specifications

  Legrand
Product Category Power Connectors
Product Number 5871BK
Product Name Heavy-Duty Spec Grade Single Receptacle
Device Type Receptacle
Configuration Single
Applications Residential
Mounting Style Wall / Box
Country Selection USA; Canada; Mexico
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IEC Appliance Inlet C14 with Fuseholder 1- or 2-pole, mates to Felcom - 6250 / 6255 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug; Power Entry Module
Configuration IEC
View Details
New Energy Connector (High Current High Power Connector) - N Series - Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Specs
Device Type Plug
Applications Commercial; Industrial
Termination Types Crimp; PCB; Solder Cup
View Details
NEMA L5-20 Plug - 88030140 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA L5-20
View Details