Dust- & Moisture-Resistant Duplex Receptacle 15amp 125volt Gray
FEATURES
Dust- & Moisture-Resistant Duplex Receptacle 15amp 125volt Gray
FEATURES
Legrand - Pass & Seymour | Legrand | |
---|---|---|
Product Category | Power Connectors | Power Connectors |
Product Number | 6207 | 6207 |
Product Name | Duplex/Single Receptacle | Dust & Moisture Resistant Receptacle |
Power Type | AC Power Connector | |
Device Type | Receptacle | Receptacle |
Configuration | Duplex | Duplex |
Standards / Certifications | UL; CSA | |
Voltage Rating | 125 volts | 125 volts |