POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L22-20P CONFIGURATION; 5 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 277/480 VAC STAR 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 4 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND
Hubbell Wiring Device-Kellems | |
---|---|
Product Category | Power Connectors |
Product Number | L2220-P |
Product Name | Locking Device Plug |
Power Type | AC Power Connector |
Device Type | Plug |
Standards / Certifications | UL; CSA |
Type / Features | Locking |
Phase | Three |