DF12 is a panel-mount power entry module with an IEC C14 inlet, 2-pole TA45 circuit breaker, and integrated line filter. It uses screw-on front mounting with a maximum panel thickness of 8 mm and quick-connect terminals sized 6.3 x 0.8 mm. Rated for 1 to 10 A at 250 VAC (IEC) and 1 to 15 A at 250 VAC (UL/CSA), it meets IEC/UL 60601-1 for medical use (1 MOOP, 1 MOPP) with leakage current under 5 µA in medical variants. The case is black thermoplastic (UL 94V-0), operates from -10 °C to 55 °C, and provides IP40 protection. Dimensions are 76.2 mm wide, 51.01 mm high, and 29.8 mm deep. Variants include illuminated and non-illuminated rockers, and options for V-Lock cord retention.
Description
Characteristics
Other versions on request
| SCHURTER Inc | |
|---|---|
| Product Category | Power Connectors |
| Product Number | DF12 |
| Product Name | IEC Appliance Inlet C14 with Filter, Circuit Breaker TA45 (recessed) |
| Power Type | AC Power Connector |
| Device Type | Plug; Power Entry Module |
| Configuration | IEC |
| Applications | Hospital |
| Mounting Style | Panel; Screw On Mounting |