POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 600 VAC/250 VDC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT; 0.68 TO 1.125 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABL
Hubbell Incorporated | Hubbell Wiring Device-Kellems | |
---|---|---|
Product Category | Power Connectors | Power Connectors |
Product Number | 3762 | 3762 |
Product Name | Locking Device Connector | Locking Device Connector |
Power Type | DC Power Connector | AC Power Connector; DC Power Connector |
Standards / Certifications | UL; CSA; CE | UL; CSA |
Voltage Rating | 250 to 600 volts | 250 to 600 volts |
Current Rating | 50 amps | 50 amps |