CHT USA Inc. Datasheets for Electrical and Electronic Resins

Electrical and electronic resins includes adhesives, greases, pads, stock shapes, tapes, encapsulants, potting compounds, thermal interface materials, and electrically conductive substances used in electrical, electronics, and semiconductor applications.
Electrical and Electronic Resins: Learn more

Product Name Notes
AS5702 is a non-corrosive, neutral cure, 1-part, RTV (Room Temperature Vulcanising) silicone adhesive sealant. It is one in a range of Alkoxy cure products which are solvent free. It exhibits...
CHT’s AS1803 is a white, non-corrosive, neutral cure 1-part RTV silicone adhesive sealant. This product will not corrode copper or its alloys and is designed for use with electronic components.
CHT’s TufGel 336 is a 2-part, tough, black silicone gel designed for electronic potting applications to provide protection from moisture, vibration and thermal or mechanical shock. TufGel 336 can also...
CHT's ACC15 is a low viscosity, 1-part, condensation curing silicone coating. The uncured product can be applied by pouring or brushing and is readily cured to a tough, transparent rubber.
CHT's ACC17 is a fast curing, low viscosity, 1-part condensation cure silicone conformal coating. It is designed to coat printed circuit boards to prevent ingress of moisture and environmental contaminants.
CHT's AS1707 is a 1-part, alkoxy cured, thermally conductive, low volatile, RTV silicone adhesive paste. AS1707 is formulated to meet the requirements for use as a space grade adhesive. AS1707...
CHT's AS1821 is is a non-corrosive, neutral cure, 1-part, RTV (Room Temperature Vulcanising) silicone adhesive sealant. It is one in a range of Acetone cure products which are solvent free.
CHT's QGEl 311UV is a 2-part, platinum cure, special purpose silicone gel. It is designed with convenient 1:1 mix ratio, and low viscosity for easy dispensing. QGel 311UV is soft,...
CHT's QSil 12 is a 2-part, condensation cure, transparent, low viscosity, liquid silicone elastomer which cures at room temperature. QSil 12 is primarily intended for electronic and lighting potting applications.
CHT's QSil 214 is a 2-part, platinum cure, optically clear silicone encapsulant and is designed for optical applications. It features a convenient 1:1 mix ratio by weight and its viscosity...
CHT's QSil 216 is a 2-part, platinum cure, optically clear silicone encapsulant designed for optical applications. QSil 216 features a 10:1 mix ratio by weight and its low viscosity profile...
CHT's QSil 223 is a 2-part, platinum cure, optically clear silicone encapsulant and is designed for optical applications. It features a convenient 1:1 mix ratio by weight and its low...
CHT's QSil 553 is a 2-part, platinum cure, silicone potting compound and encapsulant designed to protect electronic components from harsh environmental conditions and shock and vibration. It features a low...
CHT's QSil 563 is a 2-part, platinum cure, 100% silicone solids elastomer designed for electronic potting and encapsulation applications. QSil 562 offers a hard, low modulus material that is readily...
CHT's QSil 58 is a 2-part, condensation cure, high temperature, self-leveling, silicone elastomer primarily used for electronic potting applications to provide protection from moisture, debris, vibration and shock. The two...
CHT's SE3000 is a 2-part, platinum cure silicone elastomer designed for electronic potting and encapsulation applications. It offers good prtection against chemicals, environmental contamination, mechanical shock, vibration and impact damage.
CHT's TufGel 330 is a 2-part, clear, tough, moderately cross-linked silicone gel. It has good room temperature cure adhesion to many substrates. TufGel 330 is used to provide protection from...