The N062-032-KJ 32-Port 2U Rack-Mount Unshielded Blank Keystone/Multimedia Patch Panel manages and organizes the cabling in your network. The 32 blank cutouts accommodate all Tripp Lite keystone jacks, and some other keystone jacks in the market, including RJ45 Ethernet, HDMI audio/video, voice and USB applications. Ports are clearly numbered to help you identify connections. Mounts easily into 2U of an EIA-standard 19-inch two-post rack or wall-mount rack enclosure. Made from heavy-duty cold-rolled steel. Grounding wire included.
Features
Manages and Organizes a Wide Variety of Cabling
Quick, Easy Installation
32-PORT 2U RACK-MOUNT BLANK KEYS
Tripp Lite by Eaton | DigiKey | |
---|---|---|
Product Category | Patch Panels | Patch Panels |
Product Number | N062-032-KJ | N062-032-KJ-ND |
Product Name | 32-Port 2U Rack-Mount Unshielded Blank Keystone/Multimedia Patch Panel, RJ45 Ethernet, USB, HDMI, Cat5e/6 | Patchbay, Jack Panels |
Port Type | RJ Type (Modular) Connector; USB; Keystone Jack | RJ Type (Modular) Connector |