Built to be lightweight, durable, and strong, our 11/16" Daisy Chains are perfect for rigging jumars, leading aid pitches and setting up complicated belays. Reinforced for longer life and added durability.
Offered in 45" 10 loop and 59" 14 loop model.
Note: Daisy chains should be used for body weight application only not fall protection.
Sterling Rope Co., Inc. | |
---|---|
Product Category | Industrial Fabrics |
Product Number | Daisy Chains |
Product Name | Rope |
Breaking Strength | 2922.0 lbs (1325 kg) |