Color: Verdure
Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 18.0 inches
Railroaded: No
Backed: No
Regal Fabrics, Inc. | |
---|---|
Product Category | Industrial Fabrics |
Product Number | R-480 |
Product Name | Children Tapestry Fabric |
Material | Synthetic; Cotton; Natural; Polyester |