Color: Champagne
Pattern Repeat: Across the roll: 1.25 inches. Up the roll: 2.25 inches
Railroaded: No
Backed: No
Regal Fabrics, Inc. | |
---|---|
Product Category | Industrial Fabrics |
Product Number | R9073 |
Product Name | Diamond Plain Matelasse Fabric |
Material | Synthetic; Cotton; Natural; Polyester |