Color: goldmine
Weight: 10 5/8 ounces per linear yard, 328 5/8 grams per linear meter
Flammability: CB117E - passes
Origin: India
Notes: Designed by the Pollack Studio © 2010 Pollack & Associates
Pollack | |
---|---|
Product Category | Industrial Fabrics |
Product Number | 6050/04 |
Product Name | Animal Attraction Fabric |
Material | Natural; Silk |