Color: pearl
Weight: 21 3/8 ounces per linear yard, 662 7/8 grams per linear meter
Flammability: CB117E - passes
Origin: Germany
Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2010 Pollack & Associates
Pollack | |
---|---|
Product Category | Industrial Fabrics |
Product Number | 5078/01 |
Product Name | Bamboo Frise Fabric |
Material | Synthetic; Cotton; Natural; Polyester; Bamboo |