Green Textile Associates, Inc. CUPCTN-WS-265

Description
Structure: Sherpa Overall Width: 92 Cuttable Width: 90 Weight per Linear Yard: 14.36

Suppliers

Company
Product
Description
Supplier Links
Structure: Sherpa Overall Width: 92 Cuttable Width: 90 Weight per Linear Yard: 14.36

Structure: Sherpa
Overall Width: 92
Cuttable Width: 90
Weight per Linear Yard: 14.36

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number CUPCTN-WS-265
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Engineered Coated Fabrics -  - Trelleborg Sealing Solutions Americas
Trelleborg Sealing Solutions Americas
View Details
CHR® Cloth-Glass PTFE, Premium Food and Medical Grade Tape - SG05-05R - Saint-Gobain Tape Solutions
Specs
Type Fiber / Filament; Strands or Multi-filaments; Fibers or Monofilaments
Material Fiberglass; Synthetic; Fluoropolymer
Thickness 0.2638 inch (6.7 mm)
View Details
 - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Industrial Fabric
Material Natural; Wool; Viscose
Thickness 0.0591 inch (1.5 mm)
View Details