Lydall Filtration/Separation, Inc. Datasheets for Synthetic Fibers and Fabrics
Synthetic fibers and synthetic fabrics consist of bulk fibers, yarns, woven cloth or other textile products manufactured from polymer-based materials such as polyamide (nylon), polyester, aramid, or other spun thermoplastics.
Synthetic Fibers and Fabrics: Learn more
| Product Name | Notes |
|---|---|
| Engineered to provide superior processing on your existing pleating equipment, LydAir® SC is a 100% synthetic composite media which is highly uniform and durable, resulting in improved production efficiency and... | |
| LydAir® MB Synthetic media is available in efficiencies from MERV-10/F5 to MERV 16/F9. It is engineered for consistent processing and performance in stitched or ultrasonically sealed pocket and pleated filter... | |
| LydAir® MG are non-woven, wet laid filter media for use in pleated air filters. Lydair MG media are comprised primarily of glass micro fibers and are produced with a wet... | |
| LyPore MB is part of Lydall’s synthetic media platform. LyPore MB is a high efficiency liquid filtration media made from 100% meltblown polypropylene fibers. Individual grades are rated from 1μm... |