Lydall Filtration/Separation, Inc. Synthetic Media - LydAir® MB CL 1610-

Description
LydAir® MB Synthetic media is available in efficiencies from MERV-10/F5 to MERV 16/F9. It is engineered for consistent processing and performance in stitched or ultrasonically sealed pocket and pleated filter designs. LydAir® MB provides high efficiency and dust-holding while minimizing airflow resistance. Attributes 100% Synthetic Construction High efficiency Low air flow resistance High dirt holding capacity Available ASHRAE efficiencies: 45% to >95% Applications General HVAC Systems Equipment Intake/Exhaust Air Paint Spray Booth Prefiltration for HEPA Systems
Description
LydAir® MB Synthetic media is available in efficiencies from MERV-10/F5 to MERV 16/F9. It is engineered for consistent processing and performance in stitched or ultrasonically sealed pocket and pleated filter designs. LydAir® MB provides high efficiency and dust-holding while minimizing airflow resistance. Attributes 100% Synthetic Construction High efficiency Low air flow resistance High dirt holding capacity Available ASHRAE efficiencies: 45% to >95% Applications General HVAC Systems Equipment Intake/Exhaust Air Paint Spray Booth Prefiltration for HEPA Systems

Suppliers

Company
Product
Description
Supplier Links
Synthetic Media - LydAir® MB - CL 1610- - Lydall Filtration/Separation, Inc.
Rochester, NH, USA
Synthetic Media - LydAir® MB
CL 1610-
Synthetic Media - LydAir® MB CL 1610-
LydAir® MB Synthetic media is available in efficiencies from MERV-10/F5 to MERV 16/F9. It is engineered for consistent processing and performance in stitched or ultrasonically sealed pocket and pleated filter designs. LydAir® MB provides high efficiency and dust-holding while minimizing airflow resistance. Attributes 100% Synthetic Construction High efficiency Low air flow resistance High dirt holding capacity Available ASHRAE efficiencies: 45% to >95% Applications General HVAC Systems Equipment Intake/Exhaust Air Paint Spray Booth Prefiltration for HEPA Systems

LydAir® MB Synthetic media is available in efficiencies from MERV-10/F5 to MERV 16/F9. It is engineered for consistent processing and performance in stitched or ultrasonically sealed pocket and pleated filter designs. LydAir® MB provides high efficiency and dust-holding while minimizing airflow resistance.

Attributes

  • 100% Synthetic Construction
  • High efficiency
  • Low air flow resistance
  • High dirt holding capacity
  • Available ASHRAE efficiencies: 45% to >95%

Applications

  • General HVAC Systems
  • Equipment Intake/Exhaust Air
  • Paint Spray Booth
  • Prefiltration for HEPA Systems
Supplier's Site

Technical Specifications

  Lydall Filtration/Separation, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number CL 1610-
Product Name Synthetic Media - LydAir® MB
Type Industrial Fabric (optional feature); Filtration
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Industrial Fabric
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
View Details
PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details