Blaser Swisslube Inc. Datasheets for Synthetic Oils, Greases, and Lubricants
Synthetic oils, greases and lubricants are based on synthetic compounds such as silicone, polyglycol, esters, digesters, chlorofluorocarbons (CFCs) and mixtures of synthetic fluids and water.
Synthetic Oils, Greases, and Lubricants: Learn more
| Product Name | Notes |
|---|---|
| Description Synthetic, water-miscible, mineral oil free cutting fluid for grinding. Good rinsing behaviour keeps grinding wheels and machines clean. Eifficient corrosion protection even at low concentrations, good settling behavior. The... | |
| Description Applications/Propert ies Ultimate performance straight oils based on natural (vegetable oil) esters. Added level of safety from very high flash point and very low mist/vapor formation. Greatly reduced consumption... | |
| Description Applications/Propert ies Vegetable ester-based micro emulsion for superior performance. Ideal for the most difficult operations and surface tolerance requirements. All ferrous and non-ferrous materials. Ideally suited for the most... |