Blaser Swisslube Inc. Datasheets for Metalworking Lubricants, Coolants, and Fluids
Metalworking lubricants, coolants and fluids are specialized coatings and carriers for metal forming, metal cutting, lapping, polishing, and grinding applications.
Metalworking Lubricants, Coolants, and Fluids: Learn more
| Product Name | Notes |
|---|---|
| Description Synthetic, water-miscible, mineral oil free cutting fluid for grinding. Good rinsing behaviour keeps grinding wheels and machines clean. Eifficient corrosion protection even at low concentrations, good settling behavior. The... | |
| Exceptionally stable water miscible coolants for longest sump life in both centralized systems and stand alone machines. Very clean cutting fluids with lowest top-up rates. Good to great cutting performance... | |
| Description Applications/Propert ies High performance mineral oil-based metalworking oils. Heavy duty versions available for deep hole drilling, broaching, stamping, etc. Available in a variety of performance formulations utilizing extreme pressure... | |
| Description Applications/Propert ies High performance mineral oil-based micro-emulsions for extended tool life and superb surface finish. Unique biological concept delivers long term stability without the need for tank side biocides. | |
| Description Applications/Propert ies Low viscosity grinding oils based on Hydrocracked base oil technology Low misting, high flashpoint and excellent settling properties. Ideal for CNC grinding of carbide and high speed... | |
| Description Applications/Propert ies Ultimate performance straight oils based on natural (vegetable oil) esters. Added level of safety from very high flash point and very low mist/vapor formation. Greatly reduced consumption... | |
| Description Applications/Propert ies Vegetable ester-based micro emulsion for superior performance. Ideal for the most difficult operations and surface tolerance requirements. All ferrous and non-ferrous materials. Ideally suited for the most... |