Unique Technologies Associates Datasheets for Solid and Dry Film Lubricants
Solid and dry film lubricants form a dry layer or coating that excludes moisture and reduces friction, binding, and wear. They often contain additives such as corrosion, oxidation, and rust inhibitors.
Solid and Dry Film Lubricants: Learn more
| Product Name | Notes |
|---|---|
| This product is designed for use in high temperature vacuum applications. It will have very low out-gassing even in high vacuum applications. Useable temperature range: 450F up to +660F (note:... | |
| This product is designed for use in medium high temperature vacuum applications. It will have very low out-gassing even in high vacuum applications. Useable temperature range: 250F up to +450F... | |
| This product is designed for use in vacuum applications. It will have very low out-gassing even in high vacuum applications. Useable temperature range: -150F up to +250F (note: stainless steel... | |
| This product is generally used in applications requiring higher speed, quieter and smoother operation. It is generally not used in sub-zero applications or in applications where contaminates could migrate into... | |
| This product is generally used in medium high temperature applications requiring higher speed, quieter and smoother operation. It is generally not used in applications where contaminates could migrate into the... | |
| This product is most popular in applications where high temperatures are a problem. It’s free spinning characteristic is desired in many idler, converting, packaging, and food applications. This product is... | |
| This product is most popular in applications where high temperatures are not a problem. It’s free spinning characteristic is desired in many idler, converting, packaging, radiation, and food applications. This... | |
| This product is most popular in applications where medium high temperatures are a problem. It’s free spinning characteristic is desired in many idler, converting, packaging, and food applications. This product... | |
| This product utilizes the proprietary UTA Nano Technology to achieve the highest speeds, quietest and smoothest performance of the CSL products. It is unprecedented in its ability to increase service... |