Tecsia Lubricants USA Datasheets for Industrial Greases
Industrial greases are thickened gels that consist of natural, synthetic, or semi-synthetic substances. They do not run off surfaces and are used in a variety of lubrication, sealing, and exclusion applications.
Industrial Greases: Learn more
| Product Name | Notes |
|---|---|
| In some cases, it is impractical to build an oil tight casing around the gear set to allow use of a fluid lubricant. This situation occurs most often with large... | |
| Lubrication and sealing becomes more critical in applications such as water taps, o-rings, gas valves, gate valves, fittings, ceramic cartridges, single level mixer, and more. Tecsia Lubricants offers various type... | |
| Tecsia Lubricants offers coupling greases that are specially formulated to resist high centrifugal forces associated with all applications, including slow or high speeds. BrandsProductsThicke ning AgentNLGIFeatures SCG 50SLi/Ca2Prevent wears of... |