Tecsia Lubricants USA Datasheets for Industrial Lubricants
Industrial lubricants are oils, fluids, greases and other compounds designed to reduce friction, binding or wear and exclude moisture. Specialized characteristics may enhance thermal conduction across thermal interfaces or reduce electrical resistivity across electrical joints.
Industrial Lubricants: Learn more
| Product Name | Notes |
|---|---|
| Compressed air is a critical part of many manufacturing facilities; without it, production would cease. Reliable air compressor or vacuum pump operation is essential to manufacturing production. Lubrication is the... | |
| Gear and bearing failures can be traced to mechanical problems or lubricant failure. Lubricant related failures are usually traced to contamination, lack of oil film, additive depletion and use of... | |
| In most cases, many companies have often neglected the importance of chain lubrication. As a result, chains used in the industries suffer unnecessarily short lives. This lead to increment in... | |
| In some cases, it is impractical to build an oil tight casing around the gear set to allow use of a fluid lubricant. This situation occurs most often with large... | |
| Lubrication and sealing becomes more critical in applications such as water taps, o-rings, gas valves, gate valves, fittings, ceramic cartridges, single level mixer, and more. Tecsia Lubricants offers various type... | |
| Refrigeration compressor lubrication requires the highest quality raw materials and formulation expertise to assure proper lubrication over the lubricant life required by OEMs. Tecsia Lubricants is proud to introduce Xaerus... | |
| Tecsia Lubricants continuously developed linear motion guide lubrication solution for mission critical components to ensure smooth operation with minimal downtime and reduced total lubrication cost. BrandsProductsThicke ning AgentNLGIFeatures G. Beslux... | |
| Tecsia Lubricants offers coupling greases that are specially formulated to resist high centrifugal forces associated with all applications, including slow or high speeds. BrandsProductsThicke ning AgentNLGIFeatures SCG 50SLi/Ca2Prevent wears of... | |
| Tecsia Lubricants offers NYCO and Anderol products for the effective and efficient lubrication of marine and industrial aeroderivative turbine engines (validation from major turbine manufacturers such as GE Energy and... | |
| Tecsia Lubricants offers Xcelterm series, long lasting heat transfer fluids, at a significant cost savings over other heat transfer fluid products. Efficent, consistancy and safe thermal fluid solutions are backed... | |
| Tecsia Lubricants provides you with the correct lubricant for your particular electrical application within the electronics or automotive industry from our lubricant brands. The purpose of the electronic lubricants is... | |
| Wire rope forms an important part of many machines and structures. Its comprised of continuous wire strands wound around a central core. There are many kinds of wire rope designed... |