Suzhou ITG Linear Motor Co., Ltd. Datasheets for Linear Motors
Linear motors generate force only in the direction of travel. They are capable of extremely high speeds, quick acceleration, and accurate positioning.
Linear Motors: Learn more
| Product Name | Notes |
|---|---|
| Extremely large force applications: Force range Fc:250-1500N, Fp:1250-7500N The length of coil unit is very short, which is suitable for applications with limited space and big force requirements No attraction... | |
| Large force applications: Force range Fc: 125-750N, Fp: 645-3870N No attraction force and cogging, high dynamic motion performances High acceleration, high speed, submicron positioning accuracy and low power consumption Very... | |
| Large force applications: Force range Fc: 145-870N, Fp: 730-4380N No attraction force and cogging, high dynamic motion performances Force enhanced version of IL109, compact size, but larger force High acceleration,... | |
| Large force applications: Force range Fc:800-3000N, Fp:1900-7125N Compact size with extremely high force density and ratio of force/weight High acceleration, high speed, submicron positioning accuracy and low power consumption Very... | |
| Low force applications: Force range Fc: 11-22N, Fp: 40-80N Compact size with extremely high force density and ratio of force/weight Very Low weight and extremely big force makes the perfect... | |
| Low force applications: Force range Fc: 30-120N, Fp: 105-420N No attraction force and cogging, high dynamic motion performances High acceleration, high speed, submicron positioning accuracy and low power consumption Very... | |
| Low force applications: Force range Fc: 6-18N, Fp: 20-60N Single magnet yoke, Ironless linear motor The Digital Hall module is built into the coil unit of motor for Integrated installation... | |
| Low force applications: Force range Fc:11-22N, Fp:40-80N Force enhanced version of IL42, compact size, but even bigger force Ideal solution for applications in the medical and semiconductor industries motions High... | |
| Low force applications: Force range Fc:11.5-23N, Fp:46-92N Very compact size, and with extremely high force density Very Low weight and extremely big force makes the perfect fit for vertical applications... | |
| Mid-large force applications: Force range Fc: 73-365N, Fp: 250-1250N High acceleration, high speed, submicron positioning accuracy and low power consumption Very good heat dissipation performance Digital hall module can be... | |
| Middle force applications: Force range Fc: 220-1100N, Fp: 496-2480N Compact size with extremely high force density and ratio of force/weight Very low attraction force and cogging Very good heat dissipation... | |
| Middle-Low force applications: Force range Fc: 66-396N, Fp:135-810N Compact size with extremely high force density and ratio of force/weight Very low attraction force and cogging Very good heat dissipation performance... | |
| Small force applications: Force range Fc:45-90N, Fp:110-220N Very compact size, and with extremely high force density Very low attraction force and cogging Excellent heat dissipation performance Driving voltages from 45Vac... | |
| Suzhou ITG Linear Motor Co., Ltd. is a Hi-tech company which has been specialized in R & D, manufacturing, sales and providing relevant technical consultation and after-sales service for direct... | |
| Water cooled technology Version for the IC124 series motors Very compact size, and with extremely high force density High acceleration, high speed, submicron positioning accuracy and low power consumption Very... | |
| Water cooled/Air cooled are optional, width of motor setup <185mm Very large force applications: Force range Fc_wc:1500-5850N, Fp_wc:2700-10125NVer y compact size, and with extremely high force densityHigh acceleration, high speed,... | |
| Water cooled/Air cooled are optional, width of motor setup=230mm Extremely large force applications: Force range Fc_wc:2080-7800N, Fp_wc:3360-12600N Very compact size, and with extremely high force density High acceleration, high speed,... |