Suzhou ITG Linear Motor Co., Ltd. Datasheets for AC Motors
AC motors include single, multiphase, universal, induction, synchronous, and gear motors. They also include servomotors.
AC Motors: Learn more
| Product Name | Notes |
|---|---|
| Large motor in our torque motor family Multiple winding types are available with optimized back EMF Various applications can be used. High dynamics and accuracy Optimal speed control TMSL-X is... | |
| Medium motor in our torque motor family Multiple winding types are available with optimized back EMF Various applications can be used. High dynamics and accuracy Optimal speed control TMSL-X is... | |
| Smallest motors in our torque family Compact design with large hollow shaft Low voltage supported High dynamics and accuracy Optimal speed control TMSL-X is the slot-less torque motor with improved... |