Equivalent to Baldor motor LMCF06D.
H2W Technologies | |
---|---|
Product Category | Linear Motors |
Product Number | BLDM-D06 |
Product Name | Brushless Linear Motors |
Linear Motor Type | DC Brushless Design |
Continuous Thrust | 24.8 lbs (11.2 kg) |
Peak Force | 74.0 lbs (33.6 kg) |