You'll find many applications for this pressure-sensitive tape. Easy-to-install tape with the superior wear resistance of UHMW Polyethylene, with .002 Acrylic adhesive. It is great for conveyors, chutes, packaging lines, and other similiar applications where wear resistance, low friction, chemical resistance and non-stick is required. The pressure-sensitive backing holes tape where it is needed. UHMW Polyethylene is .010in thick and it comes in 18 yard rolls in a variety of widths. Maximum width available is 17in, prorate price of 1in width. It meets FDA standards and is USDA approved. The working temp is 200 deg F.
U.S. Plastic Corporation | |
---|---|
Product Category | Adhesive Tapes |
Product Number | 46241 |
Product Name | UHMW Polyethylene Tape With Adhesive Backing |
Type | Adhesive Tape |