Performance grade, medium-high adhesion masking tape for use in moderate temperatures in the transportation and metal fabrication industries. For use in temperatures up to 225 F (for up to 30 minutes), FrogTapeĀ® 225 Gold is a user-friendly masking solution that delivers consistent paint lines, clean removal and conformability in a range of industrial applications.
Shurtape Technologies, LLC | |
---|---|
Product Category | Adhesive Tapes |
Product Number | CP 225 |
Product Name | FrogTape® 225 Gold Performance Grade Moderate Temperature, Medium-High Adhesion Masking Tape |
Type | Masking Tape; Adhesive Tape; Industrial Tape |
Features | Removable / Reusable; UV or Weather Resistant |
Color | Gold (GLD) |
Backing | Paper; Rubber |
Adhesive | Single; Pressure Sensitive; Rubber |