SDI Datasheets for Industrial Tapes
Industrial tapes are used for adhesive bonding, thread sealing, masking, packaging, wrapping, electrical insulation, ESD control and other specialized applications.
Industrial Tapes: Learn more
| Product Name | Notes |
|---|---|
| Adhesive Rolls are made with a bleached paper liner coated with a custom formulated adhesive and wound on a 3 in. (76mm) or 6 in. (152mm) diameter core. Sizes range... | |
| Mini-Tak is made of a unique adhesive coating that stops particles from becoming airborne during cleaning. The lightweight construction and simple handle causes less fatigue during the cleaning process and... | |
| Sealant Tapes are used for most vacuum assisted laminating processes and autoclave applications and are compatible with most bagging films, providing maximum bag sealing security. Available in 1/2 in. x... |