U.H.M.W. Tapes are perfect for low-to-moderate temperature anti-friction, slip-and-slide, and high wear applications.
Lanmar, Inc. | |
---|---|
Product Category | Adhesive Tapes |
Product Number | 622-0R |
Product Name | U.H.M.W. Polyethylene Film Tape |
Type | Adhesive Tape; Industrial Tape |
Color | White- Translucent |
Backing | Plastic / Polymer; U.H.M.W. Polyethylene |
Adhesive | Acrylic; Pressure Sensitive |