Performance grade acrylic packaging tape for manual and automated industrial sealing of medium-weight cartons in extreme temperature environments or subjected to handling stress. AP 301® is durable, quick bonding and UV resistant for use in a range of applications, temperatures and environments.
Shurtape Technologies, LLC | |
---|---|
Product Category | Adhesive Tapes |
Product Number | AP 301 |
Product Name | AP 301® Performance Grade Acrylic Packaging Tape |
Type | Packaging Tape; Adhesive Tape; Industrial Tape |
Features | Permanent; UV or Weather Resistant |
Color | Clear (CLR), Tan (TAN) |
Backing | Acrylic / Acrylate; Plastic / Polymer |
Adhesive | Single; Acrylic; Pressure Sensitive |