3M 4004 off-white foam mounting tape comes in a 1 in width, 18 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/4 in thickness.
R. S. Hughes Company, Inc. | |
---|---|
Product Category | Industrial Tapes |
Product Number | 021200-03394 |
Product Name | 3M 4004 Off-White Foam Mounting Tape - 1 in Width x 18 yd Length - 1/4 in Thick - 03394 |
Type | Transfer |
Color | Off-White |
Width | 1 inches (25.4 mm) |