Coating Services

Service Detail from Metal Coatings Corporation

Metal Coatings Corporation -- View Larger Image
Metal Coatings Corporation-Image

Specifications

Company Information
With 35,000 square feet of production space devoted to the coating of machined components and fabrications, Metal Coatings Corp is equipped for responsiveness in the application of protective, non-stick, lubricant and chemical resistant coatings.
Coating Capabilities
Dip or Immersion Coating; Dry Lubricant Coating; Applied / Spray On Liners; Painting; Phosphate Coating; Powder Coating; Thin Film Coating; Spray Coating; Plastic Coating; Abrasives or Superabrasives; Chemical Finish or Conversion
Functions & Features
Mold Release / Nonstick; Oil & Grease Resistant; Protective; VOC Compliant; Waterproof; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Chemical Resistant; Corrosion / Rust Preventive; Friction Reducing
Certifications
ISO 9001:2000; RoHS
Materials
 
Services
 
Industry Served
 
Location
 
Similar Services
Omnikote Ltd.
Abrisa Technologies
MINTEQ® International Inc, Pyrogenics Group