Abrisa Technologies Thin Film Optical Coatings

Description
Abrisa Technologies provides high-efficiency coatings for industrial, commercial, and opto-electronic applications. Our broad selection of coatings is applied via electron beam guns or ion-assisted deposition to influence and control reflection, absorbance, resistance, glare, and electrical activity. From top quality Indium Tin Oxide (ITO) and Index-Matched Indium Tin Oxide (IMITO) coatings to patterned optics to Anti-Reflective (AR) and anti-glare glass, our expert engineering team can deliver coatings to your detailed specifications. We can provide coatings and components from 200 nm to 20 microns, from the ultraviolet (UV) out to the far infrared (IR). More thin film optical coating products include front surface mirrors (94% and 97%), first surface mirrors, dichroic filters, bandpass color filters, Anti-Reflective (AR) acrylic, beamsplitters, metal coatings, precision hot mirrors for a wide variety of wavelengths, cold mirrors, neutral density filters, IR and UV filters. Additionally, we offer oleophobic and hydrophobic coatings, bus bars, heater and anti-fog coatings, EMI shielding and more.
Datasheet
Description
Abrisa Technologies provides high-efficiency coatings for industrial, commercial, and opto-electronic applications. Our broad selection of coatings is applied via electron beam guns or ion-assisted deposition to influence and control reflection, absorbance, resistance, glare, and electrical activity. From top quality Indium Tin Oxide (ITO) and Index-Matched Indium Tin Oxide (IMITO) coatings to patterned optics to Anti-Reflective (AR) and anti-glare glass, our expert engineering team can deliver coatings to your detailed specifications. We can provide coatings and components from 200 nm to 20 microns, from the ultraviolet (UV) out to the far infrared (IR). More thin film optical coating products include front surface mirrors (94% and 97%), first surface mirrors, dichroic filters, bandpass color filters, Anti-Reflective (AR) acrylic, beamsplitters, metal coatings, precision hot mirrors for a wide variety of wavelengths, cold mirrors, neutral density filters, IR and UV filters. Additionally, we offer oleophobic and hydrophobic coatings, bus bars, heater and anti-fog coatings, EMI shielding and more.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Optical Coatings -  - Abrisa Technologies
Clarksburg, WV, United States
Thin Film Optical Coatings
Thin Film Optical Coatings
Abrisa Technologies provides high-efficiency coatings for industrial, commercial, and opto-electronic applications. Our broad selection of coatings is applied via electron beam guns or ion-assisted deposition to influence and control reflection, absorbance, resistance, glare, and electrical activity. From top quality Indium Tin Oxide (ITO) and Index-Matched Indium Tin Oxide (IMITO) coatings to patterned optics to Anti-Reflective (AR) and anti-glare glass, our expert engineering team can deliver coatings to your detailed specifications. We can provide coatings and components from 200 nm to 20 microns, from the ultraviolet (UV) out to the far infrared (IR). More thin film optical coating products include front surface mirrors (94% and 97%), first surface mirrors, dichroic filters, bandpass color filters, Anti-Reflective (AR) acrylic, beamsplitters, metal coatings, precision hot mirrors for a wide variety of wavelengths, cold mirrors, neutral density filters, IR and UV filters. Additionally, we offer oleophobic and hydrophobic coatings, bus bars, heater and anti-fog coatings, EMI shielding and more.

Abrisa Technologies provides high-efficiency coatings for industrial, commercial, and opto-electronic applications. Our broad selection of coatings is applied via electron beam guns or ion-assisted deposition to influence and control reflection, absorbance, resistance, glare, and electrical activity.

From top quality Indium Tin Oxide (ITO) and Index-Matched Indium Tin Oxide (IMITO) coatings to patterned optics to Anti-Reflective (AR) and anti-glare glass, our expert engineering team can deliver coatings to your detailed specifications. We can provide coatings and components from 200 nm to 20 microns, from the ultraviolet (UV) out to the far infrared (IR). More thin film optical coating products include front surface mirrors (94% and 97%), first surface mirrors, dichroic filters, bandpass color filters, Anti-Reflective (AR) acrylic, beamsplitters, metal coatings, precision hot mirrors for a wide variety of wavelengths, cold mirrors, neutral density filters, IR and UV filters. Additionally, we offer oleophobic and hydrophobic coatings, bus bars, heater and anti-fog coatings, EMI shielding and more.

Supplier's Site Datasheet

Technical Specifications

  Abrisa Technologies
Product Category Coating Services
Product Name Thin Film Optical Coatings
Company Information Abrisa Technologies is located in Santa Paula, CA. Comprised of 3 divisions providing precision glass optics products & services; Abrisa Industrial Glass, Sycamore Glass Components & ZC&R Coatings for Optics. Optical coating & glass fabrication experts.
Coating Capabilities Screen Printing or Selective Coating; Thin Film Coating; Ceramic Coating
Functions & Features Heat Resistant; Oil & Grease Resistant; Reflective; Protective; Waterproof; Wear Resistant; Abrasion Resistant; Antireflective; Chemical Resistant; Conductive; Dielectric
Certifications ISO 9001: 2015 & ITAR Registered, as well as these industry quality standards include ANSI, ASME, ASTM, NCSL, ISO, MIL, including MIL-PRF-13830B, DIS, JAN, and SAE.
Unlock Full Specs
to access all available technical data

Similar Products

Wire Coating Services -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Company Information Device Technologies, Inc., commenced production from an old farmhouse basement in 1984, expanded to a New England barn, and is now in an expanding, 1900 square meter climate-controlled Class A facility.
Coating Capabilities Polymer, Enamel, and High Temp Wire Coating
Certifications ISO9001 & AS9100 Certification
View Details
Specialized Coatings or Plating -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Company Information The PPG Aerospace portfolio is comprised of a unique group of products and services. Through a series of strategic acquisitions, PPG has assembled a team of industry leaders that builds on its own long history as a transparencies aviation leader, with PRC-DeSoto International for sealants, coatings, and packaging and application systems; and Sierracin/Sylmar Corp. for advanced composite transparencies. PPG is able to deliver what is key to the aviation industry: innovation.
Coating Capabilities Cladding; Plating; Plastic Coating; Adhesives or PSA
Functions & Features Adhesive; Conductive
View Details
Dicronite Dry Lubrication Services -  - Lubrication Sciences International, Inc.
Lubrication Sciences International, Inc.
Specs
Company Information Dicronite dry lubrication is a precision thin film (maximum 0.5 micron thickness) lubricant widely used in space, aerospace, plastics, semiconductor and mechanical applications
Coating Capabilities Dry Lubricant Coating; Thin Film Coating; Combination Coatings with Thin Films
Functions & Features Mold Release / Nonstick; VOC Compliant; Anti-Seize; Galling and Fretting; Conductive; Friction Reducing
View Details
 - ACG - Evaporated Metal Films (EMF)
Evaporated Metal Films (EMF)
Specs
Company Information ACG is a 50+ year old, former Bausch & Lomb Division offering low cost, tight tolerance, large format (up to 35" diameter) optical filters and reflectors. We offer fast design/prototype/production cycle time coupled with significant production capacity.
Coating Capabilities Thin Film Coating; Titanium Nitride
Functions & Features Reflective; Electrically Insulating; Antireflective; Dielectric
View Details