Coating Services

Service Detail from ADELHELM LubriCoat NA LLC.

Functional Coating Services -- View Larger Image
Functional Coating Services-Image

Specifications

Company Information
ADELHELM LubriCoat NA LLC solves customer coating needs for nonstick, dry film lubrication, corrosion and chemical protection. Independent of the end application (automotive, medical, aerospace, food processing, chemical or oil and gas industries, etc.), these coatings can be applied to most metal, plastics and elastomers. Working closely with the process and technical engineers at Adelhelm, we will find the most cost-effective pre-treatments, coatings and sinter techniques available.
Coating Capabilities
Dip or Immersion Coating; Dry Lubricant Coating; Applied / Spray On Liners; Painting; Powder Coating; Rubber Coating; Thermal Spraying; Spray Coating; Plastic Coating; Ceramic Coating
Functions & Features
Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Porosity / Surface Sealing; Reflective; Protective; VOC Compliant; Waterproof; Wear Resistant; Anti-slip / Abrasive; Abrasion Resistant; Adhesive; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing
Certifications
ISO 9001:2015
Materials
 
Services
 
Industry Served
 
Location
 
Similar Services
Dexmet® Corporation, a part of PPG’s engineered materials division
Abrisa Technologies
Omnikote Ltd.