MCA - Advanced Materials Division Datasheets for Plastic Plate, Rod, and Stock Shapes
Plastic plate, rod and stock shapes include shaped plastic parts and plastic stock. They are fabricated through various processes and available in many different forms and sizes.
Plastic Plate, Rod, and Stock Shapes: Learn more
| Product Name | Notes |
|---|---|
| Acetron® AF Blend Polyoxymethylene POM-H is a PTFE-filled Homopolymer that offers enhanced wear resistance over other acetal grades, a lower coefficient of friction, great wear performance in wet environments, and... | |
| Acetron® Polyoxymethylene POM-H / Ertacetal® H Polyoxymethylene POM-H is a homopolymer acetal grade that offers superior mechanical strength, stiffness, hardness, and creep resistance, in addition to a much lower thermal... | |
| Altron™ Life Science Grade (LSG) Polycarbonate PC shapes are produced from select batches of non-UV stabilized polycarbonate resin that complies with EU and FDA regulations, for plastics intended to come... | |
| Combination of PTFE and acetal for improved wear performance, General purpose parts | |
| Compression molded Duratron® T4503 PAI Polyamide-imide shapes posses outstanding electrical insulation properties, and excellent dimensional stability qualities. This grade is similar in composition to Duratron® T4203 PAI, and is often... | |
| Compression molded Duratron® T4540 PAI Polyamide-imide shapes were developed specifically for the Oil and Gas industry, for use in rotating equipment applications. As a sealing and bearing grade that offers... | |
| Durapro® Ultra High Molecular Weight Polyethylene UHMW-PE seamless dump body liners protect the integrity of original truck beds, by providing a steady release of bulk materials such as clay, coal,... | |
| Duratron® D7000 PI Polyimide shapes possess superior electrical and thermal insulation properties, and outstanding mechanical performance qualities for applications that demand higher temperature resistance. In addition to these characteristics, Duratron® | |
| Duratron® D7015G PI Polyimide is a bearing grade PI that exhibits superior temperature and wear resistance qualities, while offering a low coefficient of friction. Not only does Duratron® D7015G PI... | |
| Duratron® LSG PEI Polyetherimide biocompatible stock shapes offer a combination of outstanding mechanical, thermal, and electrical properties, and great hydrolysis and chemical resistance. Duratron® LSG PEI components also exhibit superior... | |
| Duratron® T4203 PAI Polyamide-imide offers the most superior impact strength of all Duratron® T PAI grades, while also possessing the highest elongation of all Duratron® grades. Due to its intrinsic... | |
| Duratron® T4301 PAI Polyamide-imide offers a very low expansion rate and coefficient of friction, and also exhibits little to no slip-stick in use. The addition of PTFE and graphite provides... | |
| Duratron® T4501 PAI Polyamide-imide possesses high compressive strength and excellent wear resistance, making it a great performer in general purpose wear and friction applications. This grade is similar in composition... | |
| Duratron® T5030 PAI Polyamide-imide offers high rigidity, retention of stiffness, a low expansion rate, and outstanding load carrying capabilities. As a 30% glass reinforced material, this grade is ideal for... | |
| Duratron® T5530 PAI Polyamide-imide is a compression molded, 30% glass reinforced grade that offers high stiffness, strength, and creep resistance. Although similar in composition to Duratron® T5030 PAI, Duratron® T5530... | |
| Duratron® T7130 PAI Polyamide-imide is a 30% carbon fiber-reinforced grade that offers exceptional stiffness, nonabrasive wear performance, and the lowest coefficient of thermal expansion of all PAI materials. These characteristics... | |
| Duratron® T7530 PAI Polyamide-imide is a compression molded, 30% carbon fiber-reinforced grade that exhibits outstanding strength and stiffness in nonabrasive wear applications, and the lowest coefficient of thermal expansion of... | |
| Duratron® U1000 PEI Polyetherimide shapes exhibit high strength, dimensional stability, and superior flame and heat resistance. Due to this grade's ability to perform continuously to 340°F / 170°C, Duratron® U1000... | |
| Duratron® U2100 PEI Polyetherimide shapes are 10% glass-reinforced, giving them great rigidity and dimensional stability, and a low Coefficient of Linear Thermal Expansion. With an excellent strength-to-weight ratio and tensile... | |
| Duratron® U2200 PEI Polyetherimide shapes are 20% glass-reinforced, giving them exceptional rigidity and dimensional stability, high temperature resistance, and a low Coefficient of Linear Thermal Expansion. With an exceptional strength-to-weight... | |
| Duratron® U2300 PEI is a flame resistant Polyetherimide that is 30% glass-reinforced, allowing this grade to exhibit the highest rigidity, strength, dimensional stability, and heat resistance of all Duratron® PEI... | |
| Ertalyte® Polyethylene Terephthalate Polyester PET-P is an unreinforced, semi-crystalline grade that is produced from proprietary resin grades made by Mitsubishi Chemical Advanced Materials. Characterized by its excellent wear resistance, low... | |
| Ertalyte® TX Polyethylene Terephthalate Polyester PET-P is an unreinforced, semi-crystalline grade that exhibits superior dimensional stability, excellent wear resistance, a low coefficient of friction, high strength and rigidity, outstanding stain... | |
| Fluorosint® 135 Polytetrafluoroethyl ene PTFE, is a material that was formulated to provide the lowest coefficient of friction and deformation for seals, bearings, and washer applications. This grade also possesses... | |
| Fluorosint® 207 Polytetrafluoroethyl ene PTFE is a Food Contact Compliant (FDA) grade of Fluorosint® with a unique combination of dimensional stability and creep resistance, exceptional sliding and wear properties, and... | |
| Fluorosint® 500 Polytetrafluoroethyl ene PTFE shapes possess a unique combination of stability and wear resistance, for sealing applications where tight dimensional control is required. With nine times greater resistance to... | |
| Fluorosint® HPV Polytetrafluoroethyl ene PTFE is an FDA Compliant, high performance, bearing grade of Fluorosint®. Optimized for high PV, and low “k” or wear factor, Fluorosint® HPV PTFE was developed... | |
| Fluorosint® MT-01 Polytetrafluoroethyl ene PTFE, is an extreme grade that was developed specifically for applications where the benefits of PTFE-based materials also require outstanding strength, stiffness, and stability. Often specified... | |
| General engineered material, Mid-range temperature resistance, Good electrical insulator, Good stability | |
| Great Electrical insulator, High temperature resistance, Excellent dimensional stability | |
| High impact strength, Toughness and transparency, Economical thermal performance | |
| Ketron® 1000 Injection Molded (IM) Polyetheretherketone PEEK shapes offer excellent chemical, corrosion, and wear resistance across a wide range of operating temperatures. Ideal for applications within the oil and gas... | |
| Ketron® 1000 Life Science Grade (LSG) Polyetheretherketone PEEK biocompatible shapes exhibit excellent chemical and corrosion resistance, and are USP and ISO 10993-1 Compliant. In addition to these characteristics, Ketron® 1000... | |
| Ketron® 1000 Polyetheretherketone PEEK is an EU 10/2011 and FDA Compliant, unfilled general purpose grade that offers the highest elongation and toughness of all materials in the PEEK family. Ideal... | |
| Ketron® CA30 LSG Polyetheretherketone PEEK biocompatible stock shapes are 30% carbon fiber-reinforced, and are USP and ISO-10993-1 Compliant. Due to these characteristics, Ketron® CA30 LSG PEEK exhibits exceptional stiffness and... | |
| Ketron® CA30 Polyetheretherketone PEEK is a 30% carbon fiber-reinforced grade that exhibits even higher stiffness, mechanical strength, and creep and wear resistance that Ketron® GF30 PEEK. With a significantly reduced... | |
| Ketron® CLASSIX™ HPV Polyetheretherketone PEEK stock shapes are biocompatible, USP Class VI ISO 10993 Compliant, and have a maximum body contact duration up to 30 days. With a unique combination... | |
| Ketron® CM CA30 Polyetheretherketone PEEK is a compression molded, 30% carbon fiber-reinforced grade that exhibits outstanding impact, corrosion, chemical, and wear resistance. With a significantly reduced thermal expansion, optimum load... | |
| Ketron® CM GF30 Polyetheretherketone PEEK is a compression molded, 30% glass fiber reinforced grade with excellent dimensional stability and outstanding chemical, corrosion, and creep resistance. With the addition of glass... | |
| Ketron® CM HPV Polyetheretherketone PEEK shapes are compression molded and carbon fiber reinforced, with graphite and PTFE lubricants. Due to this, this grade has the lowest coefficient of friction and... | |
| Ketron® GF30 Polyetheretherketone PEEK is a 30% glass fiber reinforced grade with excellent dimensional stability and outstanding chemical, corrosion, and creep resistance. With the addition of glass fibers, Ketron® GF30... | |
| Ketron® HPV Polyetheretherketone PEEK shapes are carbon fiber reinforced, with graphite and PTFE lubricants, giving them the lowest coefficient of friction and the best machinability of all PEEK materials. Due... | |
| Ketron® Life Science Grade (LSG) CC Polyetheretherketone PEEK is a unique compression molded grade that offers a high performance profile, due to its woven carbon fiber structure. With a composite... | |
| Ketron® Life Science Grade (LSG) GF30 Polyetheretherketone PEEK shapes are 30% glass fiber reinforced, giving this grade superior dimensional stability, and higher stiffness and creep resistance than Ketron® 1000 LSG... | |
| Ketron® Metal Detectable (MD) Polyetheretherketone PEEK is an FDA and EU Compliant grade that offers extreme dimensional stability, and high strength and temperature resistance. Visual, metal, and x-ray detectable, Ketron® | |
| Ketron® TX Polyetheretherketone PEEK is an internally lubricated, EU 10/2011 and FDA Compliant grade that offers improved wear and frictional performance over virgin PEEK. Often favored for food and beverage... | |
| Kyron® GC100 Polyetheretherketone PEEK, unfilled injection molded shapes exhibit superior dimensional stability and stiffness, while also delivering excellent micro-machinability capabilities due to their low CTE and tensile elongation. Specifically formulated... | |
| Nylatron® 101 Polyamide PA66 / Ertalon® 66 SA Polyamide PA66 unmodified shapes are characterized by their superior combination of strength and toughness. Compared to other unmodified nylon grades, Nylatron® 101... | |
| Nylatron® 4.6 Polyamide PA46 / Ertalon® 4.6 Polyamide PA46 shapes are characterized by their superior heat aging resistance, as well as their ability to retain their outstanding stiffness and creep... | |
| Nylatron® 703 XL Polyamide PA6 is a unique, ultra-high performance bearing grade that offers even better wear resistance than Nylatron® NSM, with superior load bearing capabilities and a near zero... | |
| Nylatron® GF30 Polyamide PA66 / Ertalon® 66 GF30 Polyamide PA66 is a 30% glass fiber-reinforced grade that offers increased strength, stiffness, creep resistance, and dimensional stability, while also maintaining its... | |
| Nylatron® GS Polyamide PA66, is a Molybdenum Disulphide (MoS2) filled nylon that offers outstanding strength and rigidity, and a lower coefficient of linear thermal expansion than other nylon products. Due... | |
| Nylatron® GSM Blue Polyamide PA6 is a Molybdenum Disulphide (MoS2) and oil filled nylon that is characterized by its superior frictional characteristics, low coefficient of friction, greater limiting PV, and... | |
| Nylatron® GSM Polyamide PA6 shapes contain finely divided particles of Molybdenum Disulphide (MoS2) that enhance their load bearing capabilities, while maintaining the impact resistance inherent to cast nylon products. This... | |
| Nylatron® LFX Polyamide PA6 internally lubricated shapes were specifically formulated for unlubricated, highly loaded, and slowly moving parts applications. This grade in particular displays high mechanical strength, stiffness, hardness, and... | |
| Nylatron® LIG Polyamide PA6 is a self-lubricating, oil filled nylon that is an ideal solution for industrial applications in the conveying and processing industries. This grade in particular exhibits higher... | |
| Nylatron® MC 901 Heat Stabilized (HS) Polyamide PA6 shapes offer long-term thermal stability, and are ideal for a variety of bearing and structural applications such as wheels, gears, and custom... | |
| Nylatron® MC 901 Polyamide PA6 shapes with its distinctive blue colour exhibits higher toughness, flexibility and fatigue resistance than Ertalon® 6 PLA. It has proved to be an excellent material... | |
| Nylatron® MC 907 Polyamide PA6 / Ertalon® 6PLA Polyamide PA6 unmodified shapes offer the highest strength and hardness of all nylon 6 grades, and also exhibit great creep and wear... | |
| Nylatron® NSM Polyamide PA66 is a solid lubricant-filled, proprietary cast nylon formulation that gives this particular grade superior self-lubricating properties, outstanding friction behavior, maximum wear resistance, and excellent dynamic load-bearing... | |
| Nylatron® SLG FDA Polyamide PA6 is a self-lubricated, oil-filled nylon that is ideal for food processing and packaging applications that require a low coefficient of friction. In addition to these... | |
| Nylatron® SLG Polyamide PA6 oil-filled shapes were specifically developed for non-lubricated, highly loaded, and slowly moving parts in industrial environments. For applications that require a low coefficient of friction and... | |
| Nylatron® WP Polyamide PA6 self-lubricated shapes outperform competing nylon products in wear resistance and load bearing capabilities, and also provide users with an economical solution across a wide range of... | |
| PProteus® Copolymer Polypropylene PP Natural shapes offer excellent chemical and corrosion resistance capabilities, improved resistance to stress cracking, ease of fabrication and welding, and minimal centerline porosity. Furthermore, Proteus® Copolymer... | |
| Proteus® Copolymer Polypropylene PP Euro-Gray shapes offer excellent chemical and corrosion resistance capabilities, improved resistance to stress cracking, ease of fabrication and welding, and minimal centerline porosity. Proteus® Copolymer PP... | |
| Proteus® High Density Polyethylene HDPE Black shapes are used in a variety of environments where excellent impact resistance, superior tensile strength, low moisture absorption, great chemical and corrosion resistance, and... | |
| Proteus® High Density Polyethylene HDPE Natural shapes are used in a variety of environments where excellent impact resistance, superior tensile strength, low moisture absorption, great chemical and corrosion resistance, and... | |
| Proteus® Homopolymer Polypropylene PP Black shapes are characterized by their high strength-to-weight ratio, excellent chemical and corrosion resistance capabilities, thermoforming performance, and zero moisture absorption. In addition to these key... | |
| Proteus® Homopolymer Polypropylene PP Natural shapes are characterized by their high strength-to-weight ratio, excellent chemical and corrosion resistance capabilities, thermoforming performance, and zero moisture absorption. In addition to these key... | |
| Proteus® Low Density Polyethylene LDPE light-weight shapes possess a great combination of excellent impact resistance, superior chemical and corrosion resistance, easy machinability and cleaning capabilities, and zero moisture absorption. As... | |
| Proteus® White Homopolymer Polypropylene PP White shapes are characterized by their high strength-to-weight ratio, excellent chemical and corrosion resistance capabilities, thermoforming performance, and zero moisture absorption. In addition to these... | |
| Quicksilver® Heavy Duty (HD) Ultra High Molecular Weight Polyethylene UHMW-PE seamless dump body liners protect the integrity of original truck beds, by providing a steady release of materials in the... | |
| Quicksilver® Ultra High Molecular Weight Polyethylene UHMW-PE seamless dump body liners protect the integrity of original truck beds, by providing a steady release of viscous materials such as hot asphalt,... | |
| Sanalite® High Density Polyethylene HDPE is a premium cutting board material that is recognized as the industry standard for commercial food preparation. Lightweight, easily cleaned and sanitized, and compliant with... | |
| Sanalite® Homopolymer Polypropylene PP is a premium cutting board material that is recognized as the industry standard for commercial food preparation. Lightweight, easily cleaned and sanitized, and compliant with FDA,... | |
| Semiconductor grade materialdesigned specifically for CMP wear rings, 5x wear life of standard PPS rings | |
| Semitron® CMP XL20 Polyamideimide PAI shapes were specifically developed for CMP ring applications in the semiconductor and electronics industry, due to their excellent long wear life in CMP slurries. In... | |
| Semitron® CNT Polyoxymethylene POM-C is an extruded carbon nano tube-filled grade, developed specifically for electronic fixture applications that require a precise surface resistivity range, yet offer increased dimensional stability versus... | |
| Semitron® ESd 225 Polyoxymethylene POM shapes are characterized by their excellent wear resistance, thermal performance, and their ability to quickly dissipate static charges. Due to these properties, this grade is... | |
| Semitron® ESd 410C PEI Polyetherimide electro static dissipative shapes exhibit excellent dimensional stability characteristics, and are ideal for semiconductor and electronics handling environments. This Semitron® ESd grade in particular can... | |
| Semitron® ESd 420 PEI Polyetherimide electro static dissipative shapes exhibit high strength and stiffness, and excellent resistivity in the 10E5 to 10E8 ohms per square range. This grade in particular... | |
| Semitron® ESd 420V PEI Polyetherimide electro static dissipative shapes possess high strength and stiffness, and are not subject to dimensional change as a result of exposure to moisture. This grade... | |
| Semitron® ESd 480 Polyetheretherketone PEEK electro static dissipative shapes exhibit excellent chemical resistance properties, while also maintaining high dimensional stability under varying environmental conditions. Due to these characteristics, this grade... | |
| Semitron® ESd 490HR Polyetheretherketone PEEK electro static dissipative shapes offer similar physical properties as Semitron® ESd 480 PEEK, but exhibit a higher resistivity value in the 10E8 to 10E10 ohms... | |
| Semitron® ESd 500HR Polytetrafluoroethyl ene PTFE electro static dissipative shapes offer an excellent combination of low frictional properties, outstanding dimensional stability, and a high resistivity range of 10E9 to 10E11... | |
| Semitron® ESd 520HR Polyamide-imide PAI electro static dissipative shapes possess the unique ability to resist dielectric breakdown at high voltages. As a result, Semitron® ESd 520HR PAI is the only... | |
| Semitron® Homopolymer Polypropylene PP Natural shapes have been developed specifically for demanding wet process semiconductor and electronics applications that require a high level of superior dimensional stability. In addition to... | |
| Semitron® HPV ESd Polyetheretherketone PEEK electro static dissipative shapes contain specific additives that make it an excellent performer in wear and friction applications where antistatic properties are essential. Due to... | |
| Semitron® MDS 100 modified Polyetheretherketone PEEK shapes offer a remarkable combination of strength, stiffness, and stability. This grade in particular was developed for use in uncontrolled application environments where a... | |
| Semitron® MP 370 shapes exhibit excellent moisture absorption and thermal resistance, while also maintaining outstanding strength and dimensional stability. As a result, this grade is often selected for test socket... | |
| Semitron® MPR 1000 shapes possess excellent heat resistance and low rates of erosion in plasma chambers. Due to these characteristics, it is often chosen for vacuum chamber applications within etch,... | |
| Static dissipative premium liner material, Excellent Abrasion Resistance and impact strength, Low COF, No moisture abs, Corrosion resistance, | |
| Sultron™ Life Science Grade (LSG) Polyphenylsulfone PPSU biocompatible shapes offer superior hydrolysis resistance as measured by steam autoclaving cycles, making them an excellent choice for medical device applications. Sultron™ LSG... | |
| Sultron™ Polysulfone PSU is a translucent material that offers a combination of excellent mechanical, thermal, and electrical properties. This grade often replaces polycarbonate whenever higher temperature resistance, improved chemical resistance,... | |
| Sultron™ R5500 XL Life Science Grade (LSG) Polyphenylsulfone PPSU biocompatible shapes possess extreme steam resistance, autoclavability, and excellent toughness. This particular grade of Sultron™ is barium sulfate-filled PPSU, for medical... | |
| Techtron® 1000 Polyphenylene Sulfide PPS shapes exhibit outstanding dimensional stability due to their minimal moisture absorption and low coefficient of linear thermal expansion, and easy machinability to close tolerances. Due... | |
| Techtron® HPV Polyphenylene Sulfide PPS internally lubricated shapes offer superior wear resistance, outstanding chemical and hydrolysis resistance, excellent dimensional stability, great electrical insulating and dielectric properties, a low coefficient of... | |
| Techtron® PSBG Polyphenylene Sulfide PPS compression molded shapes are internally lubricated and carbon fiber-reinforced, allowing them to exhibit excellent wear resistance, outstanding dimensional stability, and extreme chemical and corrosion resistance. | |
| Techtron® PSGF Polyphenylene Sulfide PPS shapes are compression molded and glass filled, giving them extreme dimensional stability and chemical and corrosion resistance. Due to these characteristics, Techtron® PSGF PPS is... | |
| TIVAR® 1000 Electrically Conductive (EC) Ultra High Molecular Weight Polyethylene UHMW-PE shapes provide improved protection against electrical charge build-up, by offering increased conductivity to quickly move the charge away from... | |
| TIVAR® 1000 Ultra High Molecular Weight Polyethylene UHMW-PE shapes have a well-balanced property profile with a unique combination of wear and corrosion resistance, a low friction surface, excellent impact strength... | |
| TIVAR® 1000 Virgin Ultra High Molecular Weight Polyethylene UHMW-PE shapes have a well-balanced property profile with a unique combination of wear and corrosion resistance, a low friction surface, excellent impact... | |
| TIVAR® 88 Ultra High Molecular Weight Polyethylene UHMW-PE is the original formulation in the TIVAR® 88 UHMW-PE family of materials. As a premium glass-filled grade that offers low moisture absorption,... | |
| TIVAR® 88 w/ BurnGuard Ultra High Molecular Weight Polyethylene UHMW-PE / TIVAR® Burnguard Ultra High Molecular Weight Polyethylene UHMW-PE static dissipative and flame retardant shapes, were specifically developed to improve... | |
| TIVAR® 88-2 ESd Ultra High Molecular Weight Polyethylene UHMW-PE electro static dissipative shapes prevent the build-up of electrical charges in dusty or volatile environments. As a premium ESd grade that... | |
| TIVAR® 88-2 Ultra High Molecular Weight Polyethylene UHMW-PE UV stabilized shapes offer the lowest coefficient of friction of all TIVAR® 88 grades. As a premium lubricant-filled grade that offers low... | |
| TIVAR® Ceram P Ultra High Molecular Weight Polyethylene UHMW-PE self-lubricating, glass-filled shapes excel in applications where high load, high speed, and severe sliding capabilities are required. Easily recognizable by its... | |
| TIVAR® CleanStat™ Ultra High Molecular Weight Polyethylene UHMW-PE electro static dissipative shapes are FDA and EU Food Contact compliant, which makes them a favored solution within the food processing and... | |
| TIVAR® DockGuard Ultra High Molecular Weight Polyethylene UHMW-PE UV resistant shapes were developed for the most extreme environmental conditions, and can outwear other materials such as wood, rubber, high density... | |
| TIVAR® DrySlide Ultra High Molecular Weight Polyethylene UHMW-PE is an internal lubricated product. Thanks to this lubricant which is built into the PE-UHMW matrix with higher molecular weight, TIVAR® DrySlide... | |
| TIVAR® ECO ESd Ultra High Molecular Weight Polyethylene UHMW-PE / TIVAR® ECO black Antistatic Ultra High Molecular Weight Polyethylene UHMW-PE electro static dissipative shapes are produced from re-processed, industrial UHMW... | |
| TIVAR® ECO Ultra High Molecular Weight Polyethylene UHMW-PE shapes are produced from re-processed, industrial UHMW materials, and re-purposed for use in a variety of industries such as construction and heavy... | |
| TIVAR® ESD Ultra High Molecular Weight Polyethylene UHMW-PE / TIVAR® 1000 Antistatic Ultra High Molecular Weight Polyethylene UHMW-PE electro static dissipative, carbon-filled shapes protect against electrical charge build-up on wear... | |
| TIVAR® H.O.T (Higher Operating Temperature) Ultra High Molecular Weight Polyethylene UHMW-PE shapes, are formulated to maintain key performance properties in an extended temperature range. For this reason, this TIVAR® grade... | |
| TIVAR® HPV Ultra High Molecular Weight Polyethylene UHMW-PE is an FDA and EU compliant, bearing grade with a built in dry lubricant that gives finished components a Coefficient of Friction... | |
| TIVAR® Oil Filled Ultra High Molecular Weight Polyethylene UHMW-PE is a self-lubricating UHMW-PE material in the real meaning of the word. Next to an enhanced wear resistance, the incorporated and... | |
| TIVAR® UV UHMW-PE has an excellent Abrasion Resistance and impact strength, Low COF, No moisture abs, Corrosion resistance, Enhanced UV resistance. | |
| TIVAR® UV UHMW-PE, Black has en excellent Abrasion Resistance and impact strength, Low COF, No moisture abs, Corrosion resistance, Enhanced UV resistance. | |
| Very high temperature resistance, very good strength and stiffness, and very low CLTE for extreme applications |