Avins USA, Inc. Datasheets for Copper, Brass, and Bronze Alloys
Copper, brass, and bronze alloys are non-ferrous metals with excellent electrical and thermal conductivity as well as good corrosion resistance, ductility and strength.
Copper, Brass, and Bronze Alloys: Learn more
| Product Name | Notes |
|---|---|
| Beryllium Copper | |
| Commercial Bronze | |
| Commercially-pure, high conductivity copper, free from oxide and deoxidants, not susceptible to embrittlement when heated in a reducing atmosphere. | |
| Copper-zinc alloy with an á phase structure and with a reddish-golden colour. The alloy has excellent cold-working properties and is suitable for enamelling; it is generally not susceptible to dezincification... | |
| Free Machining Architectural Bronze | |
| Free Machining Brass | |
| Free machining copper with high electrical conductivity | |
| Free Machining Nickel Copper | |
| High Leaded Brass | |
| High Tin Bronze | |
| Leaded Brass | |
| Low Leaded Brass | |
| Medium Leaded Brass | |
| Non-leaded Free Machining DORECO Brass | |
| Non-magnetic Free Machining Brass | |
| Phosphor Bronze 4% | |
| Phosphor Bronze 4.5% | |
| Phosphor Bronze 5% | |
| Silicon Brass | |
| Spinodal Copper Nickel Tin | |
| Tellurium Copper |