Avins USA, Inc. Datasheets for Metal Shapes and Stock

Metal shapes and stock includes metals and alloys in the form of bars, rods, beams, plates, foils, and other standard shapes. Depending on the type of selection activity and application, a metal shape may be selected based on its material type or from specific mechanical properties relative to the service conditions.
Metal Shapes and Stock: Learn more

Product Name Notes
Beryllium Copper
Commercial Bronze
Commercially-pure, high conductivity copper, free from oxide and deoxidants, not susceptible to embrittlement when heated in a reducing atmosphere.
Copper-zinc alloy with an á phase structure and with a reddish-golden colour. The alloy has excellent cold-working properties and is suitable for enamelling; it is generally not susceptible to dezincification...
Free Machining Architectural Bronze
Free Machining Brass
Free machining copper with high electrical conductivity
Free Machining Nickel Copper
High Leaded Brass
High Tin Bronze
Leaded Brass
Low Leaded Brass
Medium Leaded Brass
Nickel Silver 12%
Nickel Silver 18%
Nickel Silver 7%
Non-leaded Free Machining DORECO Brass
Non-leaded Nickel Silver
Non-magnetic Free Machining Brass
Phosphor Bronze 4%
Phosphor Bronze 4.5%
Phosphor Bronze 5%
Silicon Brass
Spinodal Copper Nickel Tin
Tellurium Copper