Meyer Wire & Cable Co., LLC Electronics Shielded Coil Cords : PVC 32231

Suppliers

Company
Product
Description
Supplier Links
Electronics Shielded Coil Cords : PVC - 32231 - Meyer Wire & Cable Co., LLC
Hamden, CT, USA
Electronics Shielded Coil Cords : PVC
32231
Electronics Shielded Coil Cords : PVC 32231
UL Listed. Retracted lengths 48", 36", 24", 12". Extension ratio 1 to 5 Max. Service Temperature 80°C. Tinned soft copper. Polypropylene insulated. Black Jacket

UL Listed. Retracted lengths 48", 36", 24", 12". Extension ratio 1 to 5
Max. Service Temperature 80°C. Tinned soft copper.
Polypropylene insulated. Black Jacket

Supplier's Site

Technical Specifications

  Meyer Wire & Cable Co., LLC
Product Category Coiled Cords and Cables
Product Number 32231
Product Name Electronics Shielded Coil Cords : PVC
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Small Series - 7-Pole 24V Small Coils - 00550890 - Littelfuse, Inc.
Specs
Application Automotive
View Details
Shielded Retractile Communication Cord -  - BRIM Electronics, Inc.
Specs
Product Category Cable
Application Telecommunications
Cable Length 1 to 22 ft (3.05 to 67.06 dm)
View Details
Retractile Coil Cords -  - Northwire, Inc.
Specs
Cable Jacket EnduroFLEX III® TPU
Cable Insulation TPE
Cable Conductor Copper
View Details
20 AWG, PVC Insulated, Coil Cord Wire - 9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable
Cable Length 5 ft (15.24 dm)
Rated Voltage 5 kilovolts
View Details