Bailey-Parks Urethane, Inc. Datasheets for Protective Liners and Lining Systems
Protective liners and lining systems protect an underlying surface from corrosion, wear, erosion, heat or fire. They may also provide leak protection or fluid containment.
Protective Liners and Lining Systems: Learn more
| Product Name | Notes |
|---|---|
| High Energy/High Rebound Liners Black Max Diamond polyurethane sheets have a higher rebound than our regular Diamondback® polyurethane sheeting material, and in some applications superior wear characteristics in grain handling... | |
| Diamondback® polyurethane sheets and liners, a trademarked product manufactured only by Bailey-Parks Urethane, is among the most versatile of all lining materials. These polyurethane sheets are available in a variety... | |
| When your application requires close tolerance urethane sheeting less than 1/8” thick, rely on Bailey-Parks cast urethane sheeting services. Commonly used in custom gasket fabrication, our precision cast urethane sheets... | |
| While standard Diamondback® polyurethane sheets provide outstanding resistance to abrasion in the majority of wear applications, Bailey-Parks Urethane offers an even stronger, full-bodied ceramic chip polyurethane liner that features a... |