BARTEC Top Holding GmbH Datasheets for Computer Terminals
Thin clients are network computers that are especially small so that most data processing occurs on the server. Thin clients are powered by centralized servers and do not contain CD-ROM drives, disc drives, and expansion slots.
Computer Terminals: Learn more
| Product Name | Notes |
|---|---|
| for TC78ex-NI Touch Computer | |
| for Zone 1/21 | |
| for Zone 2/22 and Class I, II, III Div 2 | |
| for Zone 2/22 and Class I,II,III Div 2 | |
| for Zone 2/22 and Class I,II,III Division 2 | |
| Panel PC for Zone 1/21 | |
| Panel PC for Zone 2/21 |