BARTEC Top Holding GmbH Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
| Product Name | Notes |
|---|---|
| 150/250V, DNV certified, NEK606 compliant | |
| Connection technology and termination for self-regulating heating cable | |
| for keyboard and mouse | |
| High temperature constant wattage cable | |
| High temperature, self-regulating parallel heating cable | |
| Low temperature, self-regulating parallel heating cable | |
| max. 8 W for Zone 1 | |
| Mid temperature, self-regulating parallel heating cable | |
| Mineral-insulated Heating Cable | |
| Multicore, 600/1000V, 0,5 to 6mm2, DNV certified, NEK606 compliant | |
| NEK606 compliant incl. MUD | |
| non explosion-proof | |
| Power entry or Splice connection with junction box | |
| Sensor Cable | |
| Series resistance polymer insulated heating cables | |
| Single and multicore, double insulated, with and without braided screen | |
| Single core, 0.25-95 mm² | |
| Single core, 3600/6000 V, 1.5-400 mm² | |
| Thinner and more flexible! |