North Star Imaging, Inc. Datasheets for Surface Metrology Equipment
Surface metrology equipment is used to measure the surface finish and/or geometry of engineering components. Surface texture and topology characteristics include surface roughness, contour, form, waviness, and defects.
Surface Metrology Equipment: Learn more
| Product Name | Notes |
|---|---|
| Seamlessly acquire full internal and external measurements of your components with the CXMM 50, a true X-ray Metrology CT system. Whether you need to measure the inside of a fuel... | |
| The ImagiX is North Star Imaging’s most compact system. The generous scanning envelope can handle products up to 5 in (12 cm) in size making it a great choice for... | |
| The X25 is quite possibly the most conveniently sized system on the market. The system offers all of the same creature features as the larger systems while still maintaining the... | |
| The X3000 is North Star Imaging’s newest standard system. Whether you are inspecting small or large components, the X3000 is the best option for customers needing a compact system with... | |
| The X3500 is the standalone manipulator from North Star Imaging’s newest system, the X3000. Whether you are inspecting small or large components, the X3500 is the best option for customers... | |
| The X50 is one of NSI’s most popular models for electronics, aerospace components and medical devices. It offers an excellent balance of power and space sensitivity. The system can handle... | |
| The X5000 is the most versatile system offered by North Star Imaging. The system boasts a large scanning envelope and excellent ergonomics for loading sizable objects while still maintaining the... | |
| The X5500 is the standalone manipulator from North Star Imaging’s most versatile system, the X5000. The system boasts a large scanning envelope and excellent ergonomics for loading sizable objects while... | |
| The X6000 is specifically designed for castings and other large and heavy products. The system features a programmable C-arm manipulator for automated and repeatable inspection sequences. The massive access door... | |
| The X7000 is North Star Imaging’s largest standard system. The large scanning envelope and generous focal distance allow for unparalleled inspection capabilities of very large objects. The system is great... | |
| The X7500 is the standalone manipulator from North Star Imaging’s largest standard system, the X7000. The large scanning envelope and generous focal distance allow for unparalleled inspection capabilities of very... |