North Star Imaging, Inc. Datasheets for Flaw Detectors
Flaw detectors are used to detect or measure defects in raw materials or finished products. This product area includes fault detectors, NDT instruments that are used to find faults in electrical, mechanical, optical, or other systems.
Flaw Detectors: Learn more
| Product Name | Notes |
|---|---|
| North Star Imaging partners with nearly all of the manufacturers of Industrial Digital X-ray Detectors to offer you the most effective solution for your X-ray application. Digital Flat Panel Detectors... | |
| North Star Imaging partners with nearly all of the manufacturers of Industrial Digital X-ray Detectors to offer you the most effective solution for your X-ray application. Linear Diode Array Detectors... | |
| Seamlessly acquire full internal and external measurements of your components with the CXMM 50, a true X-ray Metrology CT system. Whether you need to measure the inside of a fuel... | |
| The ImagiX is North Star Imaging’s most compact system. The generous scanning envelope can handle products up to 5 in (12 cm) in size making it a great choice for... | |
| The X25 is quite possibly the most conveniently sized system on the market. The system offers all of the same creature features as the larger systems while still maintaining the... | |
| The X3000 is North Star Imaging’s newest standard system. Whether you are inspecting small or large components, the X3000 is the best option for customers needing a compact system with... | |
| The X3500 is the standalone manipulator from North Star Imaging’s newest system, the X3000. Whether you are inspecting small or large components, the X3500 is the best option for customers... | |
| The X50 is one of NSI’s most popular models for electronics, aerospace components and medical devices. It offers an excellent balance of power and space sensitivity. The system can handle... | |
| The X5000 is the most versatile system offered by North Star Imaging. The system boasts a large scanning envelope and excellent ergonomics for loading sizable objects while still maintaining the... | |
| The X5500 is the standalone manipulator from North Star Imaging’s most versatile system, the X5000. The system boasts a large scanning envelope and excellent ergonomics for loading sizable objects while... | |
| The X6000 is specifically designed for castings and other large and heavy products. The system features a programmable C-arm manipulator for automated and repeatable inspection sequences. The massive access door... | |
| The X7000 is North Star Imaging’s largest standard system. The large scanning envelope and generous focal distance allow for unparalleled inspection capabilities of very large objects. The system is great... | |
| The X7500 is the standalone manipulator from North Star Imaging’s largest standard system, the X7000. The large scanning envelope and generous focal distance allow for unparalleled inspection capabilities of very... |