Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V 8-VSSOP -20 to 70
IC BATT CHG LI-ION 1CELL 8VSSOP
Charger IC Lithium Ion/Polymer 8-VSSOP
IC BATT CHG LI-ION 1CELL 8VSSOP
IC BATT CHG LI-ION 1CELL 8VSSOP
IC BATT CHG LI-ION 1CELL 8VSSOP
IC BATT CHG LI-ION 1CELL 8VSSOP
IC BATT CHG LI-ION 1CELL 8VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 011857-BQ2057CDGKR
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 8-VSSOP
Maximum Supply Voltage: 15V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Texas Instruments | LIXINC Electronics Co., Limited | Quarktwin Technology Ltd. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | |
---|---|---|---|---|---|---|---|
Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
Product Number | BQ2057CDGKR | BQ2057CDGKR | BQ2057CDGKR | 296-11991-2-ND | BQ2057CDGKR | BQ2057CDGKR | 011857-BQ2057CDGKR |
Product Name | BQ2057C Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V | Integrated Circuits | Battery Chargers | PMIC - Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ2057CDGKR |
Charger Type | Linear | ||||||
Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | |||
Features | Lead-Free | Lead-Free | |||||
Package Type | SOIC,TSSOP,VSSOP | MSOP; SSOP; TSSOP; Tape & Reel (TR)Cut Tape (CT)Digi-Reel庐 | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP; TSSOP | SOP; SSOP; 8-VSSOP | |
Supply Voltage | 15 volts | 15 volts | 15 volts | 4.2 volts | 15 volts |