System-Side Impedance-Track Fuel Gauge With Direct Battery Connection 12-SON -40 to 85
IC FUEL GAUGE LI-ION 1CELL 12SON
Manufacturer: Texas Instruments
Win Source Part Number: 201348-BQ27510DRZT-G
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-SON (2.5x4)
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Battery Battery Monitor IC Lithium Ion 12-SON (2.5x4)
IC FUEL GAUGE LI-ION 1CELL 12SON
Texas Instruments | LIXINC Electronics Co., Limited | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|
Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
Product Number | BQ27510DRZT-G1 | BQ27510DRZT-G1 | 201348-BQ27510DRZT-G1 | BQ27510DRZT-G1 | BQ27510DRZT-G1 |
Product Name | BQ27510-G1 System-Side Impedance-Track Fuel Gauge With Direct Battery Connection | Integrated Circuits | PMIC - PMIC - Battery Management - BQ27510DRZT-G1 | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management |
Type | Tape & Reel (TR)Cut Tape (CT)Digi-Reel庐 | 12-SON (2.5x4) | 12-VFDFN Exposed Pad |