bq40z60 complete multi-cell battery manager 32-VQFN -40 to 85
BATT PACK, LI-ION/POL, VQFN-32; Battery Management Function:Fuel Gauge, Status Monitor; Battery Type:Li-Ion, Li-Pol; Supply Voltage Min:2.2V; Supply Voltage Max:26V; Battery IC Case Style:VQFN; No. of Pins:32Pins; IC Interface RoHS Compliant: Yes
Texas Instruments | Newark, An Avnet Company | |
---|---|---|
Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
Product Number | BQ40Z60RHBT | 29AH3505 |
Product Name | BQ40Z60 bq40z60 complete multi-cell battery manager | Batt Pack, Li-Ion/pol, Vqfn-32; Battery Management Function Texas Instruments |
Type | VQFN | VQFN |