Body Features Bottom Fitting Type : Tongue Color : Gray Top Fitting Type : Clevis
Dimensions Creepage Distance : 625 MM [24.61 INCH ] Pitch : 377 MM [14.84 INCH ] Shed Diameter : 88 MM [3.46 INCH ] Shed Inside Diameter : 23 MM [.91 INCH ] Weight (KG) : 1.05
Electrical Characteristics Dry AC Flashover (KV) : 115 Dry AC Withstand (KV) : 100 Lighting Impulse Withstand - BIL (KV) : 165 Nominal Dry Arc : 245 MM [9.65 INCH ] Nominal System Voltage (KV) : ≤ 25 Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 100 Wet AC Withstand (KV) : 80
Operation/Applicatio
n Insulator Application Type : OHL
Product Availability Product Availability : Worldwide
Product Type Features Insulator Product Type : Tension Insulator Insulator Technology : Silicone
Body Features
- Bottom Fitting Type : Tongue
- Color : Gray
- Top Fitting Type : Clevis
Dimensions
- Creepage Distance : 625 MM [24.61 INCH ]
- Pitch : 377 MM [14.84 INCH ]
- Shed Diameter : 88 MM [3.46 INCH ]
- Shed Inside Diameter : 23 MM [.91 INCH ]
- Weight (KG) : 1.05
Electrical Characteristics
- Dry AC Flashover (KV) : 115
- Dry AC Withstand (KV) : 100
- Lighting Impulse Withstand - BIL (KV) : 165
- Nominal Dry Arc : 245 MM [9.65 INCH ]
- Nominal System Voltage (KV) : ≤ 25
- Tension Rating - SML (KN) : 70
- Wet AC Flashover (KV) : 100
- Wet AC Withstand (KV) : 80
Operation/Application
- Insulator Application Type : OHL
Product Availability
- Product Availability : Worldwide
Product Type Features
- Insulator Product Type : Tension Insulator
- Insulator Technology : Silicone