Body Features Bottom Fitting Type : Ball Color : Gray Top Fitting Type : Ball
Dimensions Creepage Distance : 1065 MM [41.93 INCH ] Shed Diameter : 82 MM [3.23 INCH ] Shed Inside Diameter : 24 MM [0.94 INCH ] Weight (KG) : 1.18
Electrical Characteristics Dry AC Flashover (KV) : 145 Dry AC Withstand (KV) : 140 Lighting Impulse Withstand - BIL (KV) : 215 Nominal Dry Arc : 345 MM [13.58 INCH ] Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 135 Wet AC Withstand (KV) : 125
Operation/Applicatio
n Insulator Application Type : OHL
Product Availability Product Availability : Worldwide
Product Type Features Insulator Product Type : Tension Insulator Insulator Technology : Silicone
Body Features
- Bottom Fitting Type : Ball
- Color : Gray
- Top Fitting Type : Ball
Dimensions
- Creepage Distance : 1065 MM [41.93 INCH ]
- Shed Diameter : 82 MM [3.23 INCH ]
- Shed Inside Diameter : 24 MM [0.94 INCH ]
- Weight (KG) : 1.18
Electrical Characteristics
- Dry AC Flashover (KV) : 145
- Dry AC Withstand (KV) : 140
- Lighting Impulse Withstand - BIL (KV) : 215
- Nominal Dry Arc : 345 MM [13.58 INCH ]
- Tension Rating - SML (KN) : 70
- Wet AC Flashover (KV) : 135
- Wet AC Withstand (KV) : 125
Operation/Application
- Insulator Application Type : OHL
Product Availability
- Product Availability : Worldwide
Product Type Features
- Insulator Product Type : Tension Insulator
- Insulator Technology : Silicone