Trelleborg Offshore Datasheets for Composite Fillers and Reinforcements
Composite Fillers and Reinforcements are additives used to extend, strengthen and/or modify plastics, composites, adhesives, coatings and other materials
Composite Fillers and Reinforcements: Learn more
| Product Name | Notes |
|---|---|
| Specifically developed for industrial applications the IG series of Eccospheres® glass microspheres are manufactured to the same high standards as other series. This range does not undergo final washing or floating... | |
| Surface salts formed during manufacture are removed via acid washing. This reduces the alkali content and results in a clean surface chemistry compatible with almost any resin system or surface... | |
| The FTD series are washed to remove surface salts, this results in an ideal surface topography for resins or surface treatments to key to. The clean ion exchanged surface ensures... | |
| The SID series has the same chemical composition as the SI series, however, due to our unique manufacturing capabilities this series exhibits improved strength, without sacrificing density. High strength ensures survivial... | |
| The W Series is a special unwashed series perfect for applications such as volume void fillers. Typically referred to as more of a commodity range of microspheres, the W range represents... |