Spectrum Associates, Inc. Datasheets for Gas Valves
Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow.
Gas Valves: Learn more
| Product Name | Notes |
|---|---|
| Frangible Quick Disconnect Assemblies retain all of the proven spring-loaded self-rotating breakaway ball valve design features, while adding a manual reset "quick-disconnet" option. In this manner, the assembly not only... | |
| These patented valves are installed where fuel lines connect to tanks, between tanks, at firewalls, and other points where hard landing can cause fuel system leaks. BALVAC® Breakaway valves separate... |